Vishay Intertechnology, Inc. RES 2.55K OHM 2W 1% WW AXIAL RWR71S2551FRBSL

Description
RES 2.55Kohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 2.55Kohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.55K OHM 2W 1% WW AXIAL - RWR71S2551FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.55K OHM 2W 1% WW AXIAL
RWR71S2551FRBSL
RES 2.55K OHM 2W 1% WW AXIAL RWR71S2551FRBSL
RES 2.55Kohm 2W 1% WW AXIAL

RES 2.55Kohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR71S2551FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR71S2551FRBSL-ND
Through Hole Resistors RWR71S2551FRBSL-ND
2.55 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

2.55 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR71S2551FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR71S2551FRBSL
Wirewound Resistors 3110-RWR71S2551FRBSL
ESS-2A 2.55K 1% RWR71S2551FR BSL

ESS-2A 2.55K 1% RWR71S2551FR BSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR71S2551FRBSL RWR71S2551FRBSL-ND 3110-RWR71S2551FRBSL
Product Name RES 2.55K OHM 2W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2550 ohms 2550 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C474J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Chip Resistor - Surface Mount - 1375501-SMT-R005-1.0 - Win Source Electronics
Specs
Resistance Range 0.0050 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details