Vishay Intertechnology, Inc. Wirewound Resistors RWR71S24R9FSS73

Description
ESS-2A 24.9 1% RWR71S24R9FS S73
Request a Quote Datasheet
Description
ESS-2A 24.9 1% RWR71S24R9FS S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR71S24R9FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR71S24R9FSS73
Wirewound Resistors 3110-RWR71S24R9FSS73
ESS-2A 24.9 1% RWR71S24R9FS S73

ESS-2A 24.9 1% RWR71S24R9FS S73

Supplier's Site Datasheet
RES 24.9 OHM 2W 1% WW AXIAL - RWR71S24R9FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 24.9 OHM 2W 1% WW AXIAL
RWR71S24R9FSS73
RES 24.9 OHM 2W 1% WW AXIAL RWR71S24R9FSS73
RES 24.9ohm 2W 1% WW AXIAL

RES 24.9ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR71S24R9FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR71S24R9FSS73-ND
Through Hole Resistors RWR71S24R9FSS73-ND
24.9 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

24.9 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR71S24R9FSS73 RWR71S24R9FSS73 RWR71S24R9FSS73-ND
Product Name Wirewound Resistors RES 24.9 OHM 2W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 24.9 ohms 24.9 ohms 24.9 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 2 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.0033 OHM 10W Resistor - 53-PBV-R0033-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0033 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers