Vishay Intertechnology, Inc. RES 24.9 OHM 2W 1% WW AXIAL RWR71S24R9FSS70

Description
RES 24.9ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 24.9ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 24.9 OHM 2W 1% WW AXIAL - RWR71S24R9FSS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 24.9 OHM 2W 1% WW AXIAL
RWR71S24R9FSS70
RES 24.9 OHM 2W 1% WW AXIAL RWR71S24R9FSS70
RES 24.9ohm 2W 1% WW AXIAL

RES 24.9ohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR71S24R9FSS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR71S24R9FSS70
Wirewound Resistors 3110-RWR71S24R9FSS70
ESS-2A 24.9 1% RWR71S24R9FS S70

ESS-2A 24.9 1% RWR71S24R9FS S70

Supplier's Site Datasheet
Through Hole Resistors - RWR71S24R9FSS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR71S24R9FSS70-ND
Through Hole Resistors RWR71S24R9FSS70-ND
24.9 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

24.9 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR71S24R9FSS70 3110-RWR71S24R9FSS70 RWR71S24R9FSS70-ND
Product Name RES 24.9 OHM 2W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 24.9 ohms 24.9 ohms 24.9 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614353-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2940 ohms
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details