Vishay Intertechnology, Inc. Through Hole Resistors RWR71S23R7FPRSL

Description
23.7 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
23.7 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR71S23R7FPRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR71S23R7FPRSL-ND
Through Hole Resistors RWR71S23R7FPRSL-ND
23.7 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

23.7 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR71S23R7FPRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR71S23R7FPRSL
Wirewound Resistors 3110-RWR71S23R7FPRSL
ESS-2A 23.7 1% RWR71S23R7FP RSL

ESS-2A 23.7 1% RWR71S23R7FP RSL

Supplier's Site Datasheet
RES 23.7 OHM 2W 1% WW AXIAL - RWR71S23R7FPRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 23.7 OHM 2W 1% WW AXIAL
RWR71S23R7FPRSL
RES 23.7 OHM 2W 1% WW AXIAL RWR71S23R7FPRSL
RES 23.7ohm 2W 1% WW AXIAL

RES 23.7ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR71S23R7FPRSL-ND 3110-RWR71S23R7FPRSL RWR71S23R7FPRSL
Product Name Through Hole Resistors Wirewound Resistors RES 23.7 OHM 2W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 23.7 ohms 23.7 ohms 23.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375329-SMT-R015-1.0 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
3 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers