Vishay Intertechnology, Inc. RES 2.37K OHM 2W 1% WW AXIAL RWR71S2371FSBSL

Description
RES 2.37Kohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 2.37Kohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.37K OHM 2W 1% WW AXIAL - RWR71S2371FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.37K OHM 2W 1% WW AXIAL
RWR71S2371FSBSL
RES 2.37K OHM 2W 1% WW AXIAL RWR71S2371FSBSL
RES 2.37Kohm 2W 1% WW AXIAL

RES 2.37Kohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR71S2371FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR71S2371FSBSL
Wirewound Resistors 3110-RWR71S2371FSBSL
ESS-2A 2.37K 1% RWR71S2371FS BSL

ESS-2A 2.37K 1% RWR71S2371FS BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR71S2371FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR71S2371FSBSL-ND
Through Hole Resistors RWR71S2371FSBSL-ND
2.37 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

2.37 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR71S2371FSBSL 3110-RWR71S2371FSBSL RWR71S2371FSBSL-ND
Product Name RES 2.37K OHM 2W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2370 ohms 2370 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Surface Mount Resistors - 1364746P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 100000 ohms
View Details
Through Hole Resistors - 4756763 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers