Vishay Intertechnology, Inc. RES 2.37K OHM 2W 1% WW AXIAL RWR71S2371FRBSL

Description
RES 2.37Kohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 2.37Kohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.37K OHM 2W 1% WW AXIAL - RWR71S2371FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.37K OHM 2W 1% WW AXIAL
RWR71S2371FRBSL
RES 2.37K OHM 2W 1% WW AXIAL RWR71S2371FRBSL
RES 2.37Kohm 2W 1% WW AXIAL

RES 2.37Kohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR71S2371FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR71S2371FRBSL
Wirewound Resistors 3110-RWR71S2371FRBSL
ESS-2A 2.37K 1% RWR71S2371FR BSL

ESS-2A 2.37K 1% RWR71S2371FR BSL

Supplier's Site Datasheet
2W Resistor - 53-RWR71S2371FRBSL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
RES 2.37K OHM 2W 1% WW AXIAL Product overview: RWR71S2371FRBSL from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RWR71S2371FRBSL can be used for catalog matching and distributor lookup.

RES 2.37K OHM 2W 1% WW AXIAL Product overview: RWR71S2371FRBSL from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RWR71S2371FRBSL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
1035378-RWR71S2371FRBSL
Resistors - Through Hole Resistors 1035378-RWR71S2371FRBSL
Win Source Part Number: 1035378-RWR71S2371FR BSL Category: Resistors>Through Hole Resistors Series: Military, MIL-PRF-39007, RWR71S Features: Military, Moisture Resistant Package: Bulk Standard Package: 100 Tolerance: ±1% Temperature Coefficient: ±20ppm/°C Failure Rate: R (0.01%) Power (Watts): 2W Composition: Wirewound Number of Terminations: 2 Resistance: 2.37 kOhms Package / Case: Axial Supplier Device Package: Axial Temperature Range - Operating: -55°C ~ 250°C Dimension: 0.187" Dia x 0.812" L (4.75mm x 20.62mm) Alternative Parts (Cross-Reference): RWR74S2371FRB12; 45F2K5E; 43F2K5E; 41F2K2E; RS01A2K200FE70; RS02B2K500FS70; ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0080 Mfr: Vishay Dale Other Names: RWR71S2371FRBSL-MIL Base Product Number: RWR71 RoHS Status: RoHS non-compliant

Win Source Part Number: 1035378-RWR71S2371FRBSL
Category: Resistors>Through Hole Resistors
Series: Military, MIL-PRF-39007, RWR71S
Features: Military, Moisture Resistant
Package: Bulk
Standard Package: 100
Tolerance: ±1%
Temperature Coefficient: ±20ppm/°C
Failure Rate: R (0.01%)
Power (Watts): 2W
Composition: Wirewound
Number of Terminations: 2
Resistance: 2.37 kOhms
Package / Case: Axial
Supplier Device Package: Axial
Temperature Range - Operating: -55°C ~ 250°C
Dimension: 0.187" Dia x 0.812" L (4.75mm x 20.62mm)
Alternative Parts (Cross-Reference): RWR74S2371FRB12; 45F2K5E; 43F2K5E; 41F2K2E; RS01A2K200FE70; RS02B2K500FS70;
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0080
Mfr: Vishay Dale
Other Names: RWR71S2371FRBSL-MIL
Base Product Number: RWR71
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Through Hole Resistors - RWR71S2371FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR71S2371FRBSL-ND
Through Hole Resistors RWR71S2371FRBSL-ND
2.37 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

2.37 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey
Product Category Resistors Wirewound Resistors Resistors Resistors Resistors
Product Number RWR71S2371FRBSL 3110-RWR71S2371FRBSL 53-RWR71S2371FRBSL 1035378-RWR71S2371FRBSL RWR71S2371FRBSL-ND
Product Name RES 2.37K OHM 2W 1% WW AXIAL Wirewound Resistors 2W Resistor Resistors - Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Axial Leads; Axial
Resistance Range 2370 ohms 2370 ohms 2370 ohms 2370 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts 2 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Chip Resistor - Surface Mount - 1375364-VMS-R020-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details