Vishay Intertechnology, Inc. RES 226 OHM 2W 1% WW AXIAL RWR71S2260FSB12

Description
RES 226ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 226ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 226 OHM 2W 1% WW AXIAL - RWR71S2260FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 226 OHM 2W 1% WW AXIAL
RWR71S2260FSB12
RES 226 OHM 2W 1% WW AXIAL RWR71S2260FSB12
RES 226ohm 2W 1% WW AXIAL

RES 226ohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR71S2260FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR71S2260FSB12
Wirewound Resistors 3110-RWR71S2260FSB12
ESS-2A 226 1% RWR71S2260FS B12

ESS-2A 226 1% RWR71S2260FS B12

Supplier's Site Datasheet
Through Hole Resistors - RWR71S2260FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR71S2260FSB12-ND
Through Hole Resistors RWR71S2260FSB12-ND
226 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

226 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR71S2260FSB12 3110-RWR71S2260FSB12 RWR71S2260FSB12-ND
Product Name RES 226 OHM 2W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 226 ohms 226 ohms 226 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details