Vishay Intertechnology, Inc. Wirewound Resistors RWR71S2210FSS70

Description
ESS-2A 221 1% RWR71S2210FS S70
Request a Quote Datasheet
Description
ESS-2A 221 1% RWR71S2210FS S70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR71S2210FSS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR71S2210FSS70
Wirewound Resistors 3110-RWR71S2210FSS70
ESS-2A 221 1% RWR71S2210FS S70

ESS-2A 221 1% RWR71S2210FS S70

Supplier's Site Datasheet
Through Hole Resistors - RWR71S2210FSS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR71S2210FSS70-ND
Through Hole Resistors RWR71S2210FSS70-ND
221 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

221 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 221 OHM 2W 1% WW AXIAL - RWR71S2210FSS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 221 OHM 2W 1% WW AXIAL
RWR71S2210FSS70
RES 221 OHM 2W 1% WW AXIAL RWR71S2210FSS70
RES 221ohm 2W 1% WW AXIAL

RES 221ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR71S2210FSS70 RWR71S2210FSS70-ND RWR71S2210FSS70
Product Name Wirewound Resistors Through Hole Resistors RES 221 OHM 2W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 221 ohms 221 ohms 221 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R301JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Surface Mount Resistors - 1-1614887-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 487 ohms
View Details
2 suppliers