Vishay Intertechnology, Inc. RES 20 OHM 2W 1% WW AXIAL RWR71S20R0FSB12

Description
RES 20ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 20ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 20 OHM 2W 1% WW AXIAL - RWR71S20R0FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 20 OHM 2W 1% WW AXIAL
RWR71S20R0FSB12
RES 20 OHM 2W 1% WW AXIAL RWR71S20R0FSB12
RES 20ohm 2W 1% WW AXIAL

RES 20ohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR71S20R0FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR71S20R0FSB12
Wirewound Resistors 3110-RWR71S20R0FSB12
ESS-2A 20 1% RWR71S20R0FS B12

ESS-2A 20 1% RWR71S20R0FS B12

Supplier's Site Datasheet
Through Hole Resistors - RWR71S20R0FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR71S20R0FSB12-ND
Through Hole Resistors RWR71S20R0FSB12-ND
20 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

20 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR71S20R0FSB12 3110-RWR71S20R0FSB12 RWR71S20R0FSB12-ND
Product Name RES 20 OHM 2W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 20 ohms 20 ohms 20 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details