Vishay Intertechnology, Inc. RES 2.05K OHM 2W 1% WW AXIAL RWR71S2051FSB12

Description
RES 2.05Kohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 2.05Kohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.05K OHM 2W 1% WW AXIAL - RWR71S2051FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.05K OHM 2W 1% WW AXIAL
RWR71S2051FSB12
RES 2.05K OHM 2W 1% WW AXIAL RWR71S2051FSB12
RES 2.05Kohm 2W 1% WW AXIAL

RES 2.05Kohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR71S2051FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR71S2051FSB12
Wirewound Resistors 3110-RWR71S2051FSB12
ESS-2A 2.05K 1% RWR71S2051FS B12

ESS-2A 2.05K 1% RWR71S2051FS B12

Supplier's Site Datasheet
Through Hole Resistors - RWR71S2051FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR71S2051FSB12-ND
Through Hole Resistors RWR71S2051FSB12-ND
2.05 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

2.05 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR71S2051FSB12 3110-RWR71S2051FSB12 RWR71S2051FSB12-ND
Product Name RES 2.05K OHM 2W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2050 ohms 2050 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614770-8 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 2.2 ohms
View Details
4 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details