Vishay Intertechnology, Inc. RES 200 OHM 2W 1% WW AXIAL RWR71S2000FSB12

Description
RES 200ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 200ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 200 OHM 2W 1% WW AXIAL - RWR71S2000FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 200 OHM 2W 1% WW AXIAL
RWR71S2000FSB12
RES 200 OHM 2W 1% WW AXIAL RWR71S2000FSB12
RES 200ohm 2W 1% WW AXIAL

RES 200ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR71S2000FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR71S2000FSB12-ND
Through Hole Resistors RWR71S2000FSB12-ND
200 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

200 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR71S2000FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR71S2000FSB12
Wirewound Resistors 3110-RWR71S2000FSB12
ESS-2A 200 1% RWR71S2000FS B12

ESS-2A 200 1% RWR71S2000FS B12

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR71S2000FSB12 RWR71S2000FSB12-ND 3110-RWR71S2000FSB12
Product Name RES 200 OHM 2W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 200 ohms 200 ohms 200 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R332JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Through Hole Resistors - 1375550-PBV-R033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0330 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details