200 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
ESS-2A 200 1% RWR71S2000FR RSL
RES 200ohm 2W 1% WW AXIAL
| DigiKey | New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | |
|---|---|---|---|
| Product Category | Resistors | Wirewound Resistors | Resistors |
| Product Number | RWR71S2000FRRSL-ND | 3110-RWR71S2000FRRSL | RWR71S2000FRRSL |
| Product Name | Through Hole Resistors | Wirewound Resistors | RES 200 OHM 2W 1% WW AXIAL |
| Configuration | Single Resistor | ||
| Category / Application | General Use | Industrial | |
| Technology / Construction | Wirewound | ||
| Mounting / Packaging | Axial Leads; Axial | Axial Leads | |
| Resistance Range | 200 ohms | 200 ohms | 200 ohms |