Vishay Intertechnology, Inc. RES 1.21 OHM 2W 1% WW AXIAL RWR71S1R21FSRSL

Description
RES 1.21ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 1.21ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.21 OHM 2W 1% WW AXIAL - RWR71S1R21FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.21 OHM 2W 1% WW AXIAL
RWR71S1R21FSRSL
RES 1.21 OHM 2W 1% WW AXIAL RWR71S1R21FSRSL
RES 1.21ohm 2W 1% WW AXIAL

RES 1.21ohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR71S1R21FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR71S1R21FSRSL
Wirewound Resistors 3110-RWR71S1R21FSRSL
ESS-2A 1.21 1% RWR71S1R21FS RSL

ESS-2A 1.21 1% RWR71S1R21FS RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR71S1R21FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR71S1R21FSRSL-ND
Through Hole Resistors RWR71S1R21FSRSL-ND
1.21 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

1.21 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR71S1R21FSRSL 3110-RWR71S1R21FSRSL RWR71S1R21FSRSL-ND
Product Name RES 1.21 OHM 2W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.21 ohms 1.21 ohms 1.21 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVT-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -55 to 170 C (-67 to 338 F)
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details