Vishay Intertechnology, Inc. Wirewound Resistors RWR71S1R00FSS73

Description
ESS-2A 1 1% RWR71S1R00FS S73
Request a Quote Datasheet
Description
ESS-2A 1 1% RWR71S1R00FS S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR71S1R00FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR71S1R00FSS73
Wirewound Resistors 3110-RWR71S1R00FSS73
ESS-2A 1 1% RWR71S1R00FS S73

ESS-2A 1 1% RWR71S1R00FS S73

Supplier's Site Datasheet
Through Hole Resistors - RWR71S1R00FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR71S1R00FSS73-ND
Through Hole Resistors RWR71S1R00FSS73-ND
1 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

1 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 1 OHM 2W 1% WW AXIAL - RWR71S1R00FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1 OHM 2W 1% WW AXIAL
RWR71S1R00FSS73
RES 1 OHM 2W 1% WW AXIAL RWR71S1R00FSS73
RES 1ohm 2W 1% WW AXIAL

RES 1ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR71S1R00FSS73 RWR71S1R00FSS73-ND RWR71S1R00FSS73
Product Name Wirewound Resistors Through Hole Resistors RES 1 OHM 2W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 1 ohms 1 ohms 1 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Surface Mount Resistors - 1691709 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Through Hole Resistors - 2019-CF1/2CT52R202JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details