RES 1ohm 2W 1% WW AXIAL
1 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
ESS-2A 1 1% RWR71S1R00FR S70
| ASAP Semiconductor LLC | DigiKey | New Yorker Electronics Co., Inc. | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Wirewound Resistors |
| Product Number | RWR71S1R00FRS70 | RWR71S1R00FRS70-ND | 3110-RWR71S1R00FRS70 |
| Product Name | RES 1 OHM 2W 1% WW AXIAL | Through Hole Resistors | Wirewound Resistors |
| Mounting / Packaging | Axial Leads | Axial Leads; Axial | |
| Resistance Range | 1 ohms | 1 ohms | 1 ohms |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
| Power Rating | 2 watts | 2 watts | |
| Configuration | Single Resistor |