1 Ohms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
ESS-2A 1 .1% RWR71S1R00BR B12
RES 1ohm 2W 0.1% WW AXIAL
| DigiKey | New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | |
|---|---|---|---|
| Product Category | Resistors | Wirewound Resistors | Resistors |
| Product Number | RWR71S1R00BRB12-ND | 3110-RWR71S1R00BRB12 | RWR71S1R00BRB12 |
| Product Name | Through Hole Resistors | Wirewound Resistors | RES 1 OHM 2W 0.1% WW AXIAL |
| Configuration | Single Resistor | ||
| Category / Application | General Use | Industrial | |
| Technology / Construction | Wirewound | ||
| Mounting / Packaging | Axial Leads; Axial | Axial Leads | |
| Resistance Range | 1 ohms | 1 ohms | 1 ohms |