Vishay Intertechnology, Inc. RES 1.82K OHM 2W 1% WW AXIAL RWR71S1821FSS73

Description
RES 1.82Kohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 1.82Kohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.82K OHM 2W 1% WW AXIAL - RWR71S1821FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.82K OHM 2W 1% WW AXIAL
RWR71S1821FSS73
RES 1.82K OHM 2W 1% WW AXIAL RWR71S1821FSS73
RES 1.82Kohm 2W 1% WW AXIAL

RES 1.82Kohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR71S1821FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR71S1821FSS73-ND
Through Hole Resistors RWR71S1821FSS73-ND
1.82 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

1.82 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR71S1821FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR71S1821FSS73
Wirewound Resistors 3110-RWR71S1821FSS73
ESS-2A 1.82K 1% RWR71S1821FS S73

ESS-2A 1.82K 1% RWR71S1821FS S73

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR71S1821FSS73 RWR71S1821FSS73-ND 3110-RWR71S1821FSS73
Product Name RES 1.82K OHM 2W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1820 ohms 1820 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Shunt Resistor - Two Terminal Surface Mount - CMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through-Hole Resistors - 1-2176045-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 220 ohms
Tolerance 5 +/- %
View Details
3 suppliers