Vishay Intertechnology, Inc. Through Hole Resistors RWR71S1821FSRSL

Description
1.82 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
1.82 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR71S1821FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR71S1821FSRSL-ND
Through Hole Resistors RWR71S1821FSRSL-ND
1.82 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

1.82 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 1.82K OHM 2W 1% WW AXIAL - RWR71S1821FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.82K OHM 2W 1% WW AXIAL
RWR71S1821FSRSL
RES 1.82K OHM 2W 1% WW AXIAL RWR71S1821FSRSL
RES 1.82Kohm 2W 1% WW AXIAL

RES 1.82Kohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR71S1821FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR71S1821FSRSL
Wirewound Resistors 3110-RWR71S1821FSRSL
ESS-2A 1.82K 1% RWR71S1821FS RSL

ESS-2A 1.82K 1% RWR71S1821FS RSL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR71S1821FSRSL-ND RWR71S1821FSRSL 3110-RWR71S1821FSRSL
Product Name Through Hole Resistors RES 1.82K OHM 2W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R622JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details