Vishay Intertechnology, Inc. Wirewound Resistors RWR71S1821FSBSL

Description
ESS-2A 1.82K 1% RWR71S1821FS BSL
Request a Quote Datasheet
Description
ESS-2A 1.82K 1% RWR71S1821FS BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR71S1821FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR71S1821FSBSL
Wirewound Resistors 3110-RWR71S1821FSBSL
ESS-2A 1.82K 1% RWR71S1821FS BSL

ESS-2A 1.82K 1% RWR71S1821FS BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR71S1821FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR71S1821FSBSL-ND
Through Hole Resistors RWR71S1821FSBSL-ND
1.82 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

1.82 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 1.82K OHM 2W 1% WW AXIAL - RWR71S1821FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.82K OHM 2W 1% WW AXIAL
RWR71S1821FSBSL
RES 1.82K OHM 2W 1% WW AXIAL RWR71S1821FSBSL
RES 1.82Kohm 2W 1% WW AXIAL

RES 1.82Kohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR71S1821FSBSL RWR71S1821FSBSL-ND RWR71S1821FSBSL
Product Name Wirewound Resistors Through Hole Resistors RES 1.82K OHM 2W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 1820 ohms 1820 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details