Vishay Intertechnology, Inc. RES 178 OHM 2W 1% WW AXIAL RWR71S1780FRBSL

Description
RES 178ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 178ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 178 OHM 2W 1% WW AXIAL - RWR71S1780FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 178 OHM 2W 1% WW AXIAL
RWR71S1780FRBSL
RES 178 OHM 2W 1% WW AXIAL RWR71S1780FRBSL
RES 178ohm 2W 1% WW AXIAL

RES 178ohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR71S1780FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR71S1780FRBSL
Wirewound Resistors 3110-RWR71S1780FRBSL
ESS-2A 178 1% RWR71S1780FR BSL

ESS-2A 178 1% RWR71S1780FR BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR71S1780FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR71S1780FRBSL-ND
Through Hole Resistors RWR71S1780FRBSL-ND
178 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

178 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR71S1780FRBSL 3110-RWR71S1780FRBSL RWR71S1780FRBSL-ND
Product Name RES 178 OHM 2W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 178 ohms 178 ohms 178 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details