Vishay Intertechnology, Inc. Wirewound Resistors RWR71S1780FRB12

Description
ESS-2A 178 1% RWR71S1780FR B12
Request a Quote Datasheet
Description
ESS-2A 178 1% RWR71S1780FR B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR71S1780FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR71S1780FRB12
Wirewound Resistors 3110-RWR71S1780FRB12
ESS-2A 178 1% RWR71S1780FR B12

ESS-2A 178 1% RWR71S1780FR B12

Supplier's Site Datasheet
Through Hole Resistors - RWR71S1780FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR71S1780FRB12-ND
Through Hole Resistors RWR71S1780FRB12-ND
178 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

178 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 178 OHM 2W 1% WW AXIAL - RWR71S1780FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 178 OHM 2W 1% WW AXIAL
RWR71S1780FRB12
RES 178 OHM 2W 1% WW AXIAL RWR71S1780FRB12
RES 178ohm 2W 1% WW AXIAL

RES 178ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR71S1780FRB12 RWR71S1780FRB12-ND RWR71S1780FRB12
Product Name Wirewound Resistors Through Hole Resistors RES 178 OHM 2W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 178 ohms 178 ohms 178 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C752J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details