ESS-2A 1.58K 1% RWR71S1581FS RSL
RES 1.58Kohm 2W 1% WW AXIAL
1.58 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
| New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | DigiKey | |
|---|---|---|---|
| Product Category | Wirewound Resistors | Resistors | Resistors |
| Product Number | 3110-RWR71S1581FSRSL | RWR71S1581FSRSL | RWR71S1581FSRSL-ND |
| Product Name | Wirewound Resistors | RES 1.58K OHM 2W 1% WW AXIAL | Through Hole Resistors |
| Category / Application | Industrial | General Use | |
| Resistance Range | 1580 ohms | 1580 ohms | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
| Mounting / Packaging | Axial Leads | Axial Leads; Axial | |
| Power Rating | 2 watts | 2 watts |