Vishay Intertechnology, Inc. RES 1.58K OHM 2W 1% WW AXIAL RWR71S1581FSB12

Description
RES 1.58Kohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 1.58Kohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.58K OHM 2W 1% WW AXIAL - RWR71S1581FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.58K OHM 2W 1% WW AXIAL
RWR71S1581FSB12
RES 1.58K OHM 2W 1% WW AXIAL RWR71S1581FSB12
RES 1.58Kohm 2W 1% WW AXIAL

RES 1.58Kohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR71S1581FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR71S1581FSB12
Wirewound Resistors 3110-RWR71S1581FSB12
ESS-2A 1.58K 1% RWR71S1581FS B12

ESS-2A 1.58K 1% RWR71S1581FS B12

Supplier's Site Datasheet
Through Hole Resistors - RWR71S1581FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR71S1581FSB12-ND
Through Hole Resistors RWR71S1581FSB12-ND
1.58 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

1.58 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR71S1581FSB12 3110-RWR71S1581FSB12 RWR71S1581FSB12-ND
Product Name RES 1.58K OHM 2W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1580 ohms 1580 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R330JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details