Vishay Intertechnology, Inc. RES 140 OHM 2W 1% WW AXIAL RWR71S1400FRBSL

Description
RES 140ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 140ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 140 OHM 2W 1% WW AXIAL - RWR71S1400FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 140 OHM 2W 1% WW AXIAL
RWR71S1400FRBSL
RES 140 OHM 2W 1% WW AXIAL RWR71S1400FRBSL
RES 140ohm 2W 1% WW AXIAL

RES 140ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR71S1400FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR71S1400FRBSL-ND
Through Hole Resistors RWR71S1400FRBSL-ND
140 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

140 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR71S1400FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR71S1400FRBSL
Wirewound Resistors 3110-RWR71S1400FRBSL
ESS-2A 140 1% RWR71S1400FR BSL

ESS-2A 140 1% RWR71S1400FR BSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR71S1400FRBSL RWR71S1400FRBSL-ND 3110-RWR71S1400FRBSL
Product Name RES 140 OHM 2W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 140 ohms 140 ohms 140 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details