Vishay Intertechnology, Inc. RES 130 OHM 2W 1% WW AXIAL RWR71S1300FSS70

Description
RES 130ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 130ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 130 OHM 2W 1% WW AXIAL - RWR71S1300FSS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 130 OHM 2W 1% WW AXIAL
RWR71S1300FSS70
RES 130 OHM 2W 1% WW AXIAL RWR71S1300FSS70
RES 130ohm 2W 1% WW AXIAL

RES 130ohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR71S1300FSS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR71S1300FSS70
Wirewound Resistors 3110-RWR71S1300FSS70
ESS-2A 130 1% RWR71S1300FS S70

ESS-2A 130 1% RWR71S1300FS S70

Supplier's Site Datasheet
Through Hole Resistors - RWR71S1300FSS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR71S1300FSS70-ND
Through Hole Resistors RWR71S1300FSS70-ND
130 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

130 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR71S1300FSS70 3110-RWR71S1300FSS70 RWR71S1300FSS70-ND
Product Name RES 130 OHM 2W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 130 ohms 130 ohms 130 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Chassis Mount Resistors - 1468317 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/2CT52R101JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers