ESS-2A 12.1K 1% RWR71S1212FS B12
RES WIREWOUND 2W 1% 12.1K AXIAL
12.1 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
| New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | DigiKey | |
|---|---|---|---|
| Product Category | Wirewound Resistors | Resistors | Resistors |
| Product Number | 3110-RWR71S1212FSB12 | RWR71S1212FSB12 | RWR71S1212FSB12-ND |
| Product Name | Wirewound Resistors | RES WIREWOUND 2W 1% 12.1K AXIAL | Through Hole Resistors |
| Category / Application | Industrial | General Use | |
| Resistance Range | 12100 ohms | ||
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
| Technology / Construction | Wirewound | Wirewound | |
| Mounting / Packaging | Axial Leads | Axial Leads; Axial |