Vishay Intertechnology, Inc. RES 12.1K OHM 2W 0.5% WW AXIAL RWR71S1212DSB12

Description
RES 12.1Kohm 2W 0.5% WW AXIAL
Request a Quote Datasheet
Description
RES 12.1Kohm 2W 0.5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 12.1K OHM 2W 0.5% WW AXIAL - RWR71S1212DSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12.1K OHM 2W 0.5% WW AXIAL
RWR71S1212DSB12
RES 12.1K OHM 2W 0.5% WW AXIAL RWR71S1212DSB12
RES 12.1Kohm 2W 0.5% WW AXIAL

RES 12.1Kohm 2W 0.5% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR71S1212DSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR71S1212DSB12
Wirewound Resistors 3110-RWR71S1212DSB12
ESS-2A 12.1K .5% RWR71S1212DS B12

ESS-2A 12.1K .5% RWR71S1212DS B12

Supplier's Site Datasheet
Through Hole Resistors - RWR71S1212DSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR71S1212DSB12-ND
Through Hole Resistors RWR71S1212DSB12-ND
12.1 kOhms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

12.1 kOhms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR71S1212DSB12 3110-RWR71S1212DSB12 RWR71S1212DSB12-ND
Product Name RES 12.1K OHM 2W 0.5% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 12100 ohms 12100 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 2 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C10R47JL-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details