Vishay Intertechnology, Inc. Wirewound Resistors RWR71S1211FRBSL

Description
ESS-2A 1.21K 1% RWR71S1211FR BSL
Request a Quote Datasheet
Description
ESS-2A 1.21K 1% RWR71S1211FR BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR71S1211FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR71S1211FRBSL
Wirewound Resistors 3110-RWR71S1211FRBSL
ESS-2A 1.21K 1% RWR71S1211FR BSL

ESS-2A 1.21K 1% RWR71S1211FR BSL

Supplier's Site Datasheet
RES 1.21K OHM 2W 1% WW AXIAL - RWR71S1211FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.21K OHM 2W 1% WW AXIAL
RWR71S1211FRBSL
RES 1.21K OHM 2W 1% WW AXIAL RWR71S1211FRBSL
RES 1.21Kohm 2W 1% WW AXIAL

RES 1.21Kohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR71S1211FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR71S1211FRBSL-ND
Through Hole Resistors RWR71S1211FRBSL-ND
1.21 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

1.21 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR71S1211FRBSL RWR71S1211FRBSL RWR71S1211FRBSL-ND
Product Name Wirewound Resistors RES 1.21K OHM 2W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 1210 ohms 1210 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 2 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1623707-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 39000 ohms
View Details
2 suppliers
Through Hole Resistors - 1249280 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Through Hole Resistors - 2019-CF1/2CT52R333JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers