Vishay Intertechnology, Inc. Wirewound Resistors RWR71S1211FRB12

Description
ESS-2A 1.21K 1% RWR71S1211FR B12
Request a Quote Datasheet
Description
ESS-2A 1.21K 1% RWR71S1211FR B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR71S1211FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR71S1211FRB12
Wirewound Resistors 3110-RWR71S1211FRB12
ESS-2A 1.21K 1% RWR71S1211FR B12

ESS-2A 1.21K 1% RWR71S1211FR B12

Supplier's Site Datasheet
RES 1.21K OHM 2W 1% WW AXIAL - RWR71S1211FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.21K OHM 2W 1% WW AXIAL
RWR71S1211FRB12
RES 1.21K OHM 2W 1% WW AXIAL RWR71S1211FRB12
RES 1.21Kohm 2W 1% WW AXIAL

RES 1.21Kohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR71S1211FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR71S1211FRB12-ND
Through Hole Resistors RWR71S1211FRB12-ND
1.21 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

1.21 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR71S1211FRB12 RWR71S1211FRB12 RWR71S1211FRB12-ND
Product Name Wirewound Resistors RES 1.21K OHM 2W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 1210 ohms 1210 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 2 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Resistors - Chip Resistor - Surface Mount - 1375234-SMT-R330-1.0 - Win Source Electronics
Specs
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1614973-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1180 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details