Vishay Intertechnology, Inc. Through Hole Resistors RWR71S1102FRRSL

Description
11 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
11 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR71S1102FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR71S1102FRRSL-ND
Through Hole Resistors RWR71S1102FRRSL-ND
11 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

11 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR71S1102FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR71S1102FRRSL
Wirewound Resistors 3110-RWR71S1102FRRSL
ESS-2A 11K 1% RWR71S1102FR RSL

ESS-2A 11K 1% RWR71S1102FR RSL

Supplier's Site Datasheet
RES 11K OHM 2W 1% WW AXIAL - RWR71S1102FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 11K OHM 2W 1% WW AXIAL
RWR71S1102FRRSL
RES 11K OHM 2W 1% WW AXIAL RWR71S1102FRRSL
RES 11Kohm 2W 1% WW AXIAL

RES 11Kohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR71S1102FRRSL-ND 3110-RWR71S1102FRRSL RWR71S1102FRRSL
Product Name Through Hole Resistors Wirewound Resistors RES 11K OHM 2W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C472J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Surface Mount Resistors - 1-1614975-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3010 ohms
View Details
2 suppliers