Vishay Intertechnology, Inc. Wirewound Resistors RWR71S1102FRBSL

Description
ESS-2A 11K 1% RWR71S1102FR BSL
Request a Quote Datasheet
Description
ESS-2A 11K 1% RWR71S1102FR BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR71S1102FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR71S1102FRBSL
Wirewound Resistors 3110-RWR71S1102FRBSL
ESS-2A 11K 1% RWR71S1102FR BSL

ESS-2A 11K 1% RWR71S1102FR BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR71S1102FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR71S1102FRBSL-ND
Through Hole Resistors RWR71S1102FRBSL-ND
11 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

11 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 11K OHM 2W 1% WW AXIAL - RWR71S1102FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 11K OHM 2W 1% WW AXIAL
RWR71S1102FRBSL
RES 11K OHM 2W 1% WW AXIAL RWR71S1102FRBSL
RES 11Kohm 2W 1% WW AXIAL

RES 11Kohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR71S1102FRBSL RWR71S1102FRBSL-ND RWR71S1102FRBSL
Product Name Wirewound Resistors Through Hole Resistors RES 11K OHM 2W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 11000 ohms 11000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details