Vishay Intertechnology, Inc. Through Hole Resistors RWR71S1102FRB12

Description
11 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
11 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR71S1102FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR71S1102FRB12-ND
Through Hole Resistors RWR71S1102FRB12-ND
11 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

11 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 11K OHM 2W 1% WW AXIAL - RWR71S1102FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 11K OHM 2W 1% WW AXIAL
RWR71S1102FRB12
RES 11K OHM 2W 1% WW AXIAL RWR71S1102FRB12
RES 11Kohm 2W 1% WW AXIAL

RES 11Kohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR71S1102FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR71S1102FRB12
Wirewound Resistors 3110-RWR71S1102FRB12
ESS-2A 11K 1% RWR71S1102FR B12

ESS-2A 11K 1% RWR71S1102FR B12

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR71S1102FRB12-ND RWR71S1102FRB12 3110-RWR71S1102FRB12
Product Name Through Hole Resistors RES 11K OHM 2W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details