Vishay Intertechnology, Inc. Through Hole Resistors RWR71S1002FSB12

Description
10 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
10 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR71S1002FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR71S1002FSB12-ND
Through Hole Resistors RWR71S1002FSB12-ND
10 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

10 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR71S1002FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR71S1002FSB12
Wirewound Resistors 3110-RWR71S1002FSB12
ESS-2A 10K 1% RWR71S1002FS B12

ESS-2A 10K 1% RWR71S1002FS B12

Supplier's Site Datasheet
RES 10K OHM 2W 1% WW AXIAL - RWR71S1002FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10K OHM 2W 1% WW AXIAL
RWR71S1002FSB12
RES 10K OHM 2W 1% WW AXIAL RWR71S1002FSB12
RES 10Kohm 2W 1% WW AXIAL

RES 10Kohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR71S1002FSB12-ND 3110-RWR71S1002FSB12 RWR71S1002FSB12
Product Name Through Hole Resistors Wirewound Resistors RES 10K OHM 2W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - C3A330RJT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details