Vishay Intertechnology, Inc. Wirewound Resistors RWR71S1002FRB12

Description
ESS-2A 10K 1% RWR71S1002FR B12
Request a Quote Datasheet
Description
ESS-2A 10K 1% RWR71S1002FR B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR71S1002FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR71S1002FRB12
Wirewound Resistors 3110-RWR71S1002FRB12
ESS-2A 10K 1% RWR71S1002FR B12

ESS-2A 10K 1% RWR71S1002FR B12

Supplier's Site Datasheet
RES 10K OHM 2W 1% WW AXIAL - RWR71S1002FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10K OHM 2W 1% WW AXIAL
RWR71S1002FRB12
RES 10K OHM 2W 1% WW AXIAL RWR71S1002FRB12
RES 10Kohm 2W 1% WW AXIAL

RES 10Kohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - 541-RWR71S1002FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RWR71S1002FRB12-ND
Through Hole Resistors 541-RWR71S1002FRB12-ND
10 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

10 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR71S1002FRB12 RWR71S1002FRB12 541-RWR71S1002FRB12-ND
Product Name Wirewound Resistors RES 10K OHM 2W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 10000 ohms 10000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 2 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C3R9J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Surface Mount Resistors - 1-1614887-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 511 ohms
View Details
2 suppliers