Vishay Intertechnology, Inc. RES 10K OHM 2W 0.5% WW AXIAL RWR71S1002DRRSL

Description
RES 10Kohm 2W 0.5% WW AXIAL
Request a Quote Datasheet
Description
RES 10Kohm 2W 0.5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10K OHM 2W 0.5% WW AXIAL - RWR71S1002DRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10K OHM 2W 0.5% WW AXIAL
RWR71S1002DRRSL
RES 10K OHM 2W 0.5% WW AXIAL RWR71S1002DRRSL
RES 10Kohm 2W 0.5% WW AXIAL

RES 10Kohm 2W 0.5% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR71S1002DRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR71S1002DRRSL-ND
Through Hole Resistors RWR71S1002DRRSL-ND
10 kOhms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

10 kOhms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR71S1002DRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR71S1002DRRSL
Wirewound Resistors 3110-RWR71S1002DRRSL
ESS-2A 10K .5% RWR71S1002DR RSL

ESS-2A 10K .5% RWR71S1002DR RSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR71S1002DRRSL RWR71S1002DRRSL-ND 3110-RWR71S1002DRRSL
Product Name RES 10K OHM 2W 0.5% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 10000 ohms 10000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375294-BVE-A-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers