Vishay Intertechnology, Inc. Through Hole Resistors RWR71S1002DRB12

Description
10 kOhms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
10 kOhms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR71S1002DRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR71S1002DRB12-ND
Through Hole Resistors RWR71S1002DRB12-ND
10 kOhms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

10 kOhms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR71S1002DRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR71S1002DRB12
Wirewound Resistors 3110-RWR71S1002DRB12
ESS-2A 10K .5% RWR71S1002DR B12

ESS-2A 10K .5% RWR71S1002DR B12

Supplier's Site Datasheet
RES 10K OHM 2W 0.5% WW AXIAL - RWR71S1002DRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10K OHM 2W 0.5% WW AXIAL
RWR71S1002DRB12
RES 10K OHM 2W 0.5% WW AXIAL RWR71S1002DRB12
RES 10Kohm 2W 0.5% WW AXIAL

RES 10Kohm 2W 0.5% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR71S1002DRB12-ND 3110-RWR71S1002DRB12 RWR71S1002DRB12
Product Name Through Hole Resistors Wirewound Resistors RES 10K OHM 2W 0.5% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Through Hole Resistors - C3A5K1JT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details