Vishay Intertechnology, Inc. Through Hole Resistors RWR71S1002BSRSL

Description
10 kOhms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
10 kOhms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR71S1002BSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR71S1002BSRSL-ND
Through Hole Resistors RWR71S1002BSRSL-ND
10 kOhms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

10 kOhms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 10K OHM 2W 0.1% WW AXIAL - RWR71S1002BSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10K OHM 2W 0.1% WW AXIAL
RWR71S1002BSRSL
RES 10K OHM 2W 0.1% WW AXIAL RWR71S1002BSRSL
RES 10Kohm 2W 0.1% WW AXIAL

RES 10Kohm 2W 0.1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR71S1002BSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR71S1002BSRSL
Wirewound Resistors 3110-RWR71S1002BSRSL
ESS-2A 10K .1% RWR71S1002BS RSL

ESS-2A 10K .1% RWR71S1002BS RSL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR71S1002BSRSL-ND RWR71S1002BSRSL 3110-RWR71S1002BSRSL
Product Name Through Hole Resistors RES 10K OHM 2W 0.1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C362J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through-Hole Resistors - 2176045-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 33 ohms
Tolerance 5 +/- %
View Details
3 suppliers