Vishay Intertechnology, Inc. Through Hole Resistors RWR71S1002BSBSL

Description
10 kOhms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
10 kOhms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR71S1002BSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR71S1002BSBSL-ND
Through Hole Resistors RWR71S1002BSBSL-ND
10 kOhms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

10 kOhms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 10K OHM 2W 0.1% WW AXIAL - RWR71S1002BSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10K OHM 2W 0.1% WW AXIAL
RWR71S1002BSBSL
RES 10K OHM 2W 0.1% WW AXIAL RWR71S1002BSBSL
RES 10Kohm 2W 0.1% WW AXIAL

RES 10Kohm 2W 0.1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR71S1002BSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR71S1002BSBSL
Wirewound Resistors 3110-RWR71S1002BSBSL
ESS-2A 10K .1% RWR71S1002BS BSL

ESS-2A 10K .1% RWR71S1002BS BSL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR71S1002BSBSL-ND RWR71S1002BSBSL 3110-RWR71S1002BSBSL
Product Name Through Hole Resistors RES 10K OHM 2W 0.1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614931-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 42200 ohms
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details