Vishay Intertechnology, Inc. Wirewound Resistors RWR71S1002BSB12

Description
ESS-2A 10K .1% RWR71S1002BS B12
Request a Quote Datasheet
Description
ESS-2A 10K .1% RWR71S1002BS B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR71S1002BSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR71S1002BSB12
Wirewound Resistors 3110-RWR71S1002BSB12
ESS-2A 10K .1% RWR71S1002BS B12

ESS-2A 10K .1% RWR71S1002BS B12

Supplier's Site Datasheet
Through Hole Resistors - RWR71S1002BSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR71S1002BSB12-ND
Through Hole Resistors RWR71S1002BSB12-ND
10 kOhms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

10 kOhms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 10K OHM 2W 0.1% WW AXIAL - RWR71S1002BSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10K OHM 2W 0.1% WW AXIAL
RWR71S1002BSB12
RES 10K OHM 2W 0.1% WW AXIAL RWR71S1002BSB12
RES 10Kohm 2W 0.1% WW AXIAL

RES 10Kohm 2W 0.1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR71S1002BSB12 RWR71S1002BSB12-ND RWR71S1002BSB12
Product Name Wirewound Resistors Through Hole Resistors RES 10K OHM 2W 0.1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 10000 ohms 10000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Res, 2R2, 0.25W, Axial, Carbon Film Rohs Compliant Koa - 84AH5065 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction CarbonFilm
Standards and Certifications RoHS
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 1-1614883-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 470 ohms
View Details
2 suppliers