Vishay Intertechnology, Inc. Wirewound Resistors RWR71S1001FRS73

Description
ESS-2A 1K 1% RWR71S1001FR S73
Request a Quote Datasheet
Description
ESS-2A 1K 1% RWR71S1001FR S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR71S1001FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR71S1001FRS73
Wirewound Resistors 3110-RWR71S1001FRS73
ESS-2A 1K 1% RWR71S1001FR S73

ESS-2A 1K 1% RWR71S1001FR S73

Supplier's Site Datasheet
Through Hole Resistors - RWR71S1001FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR71S1001FRS73-ND
Through Hole Resistors RWR71S1001FRS73-ND
1 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

1 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 1K OHM 2W 1% WW AXIAL - RWR71S1001FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1K OHM 2W 1% WW AXIAL
RWR71S1001FRS73
RES 1K OHM 2W 1% WW AXIAL RWR71S1001FRS73
RES 1Kohm 2W 1% WW AXIAL

RES 1Kohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR71S1001FRS73 RWR71S1001FRS73-ND RWR71S1001FRS73
Product Name Wirewound Resistors Through Hole Resistors RES 1K OHM 2W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 1000 ohms 1000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.1 OHM 4W Resistor - 52-VMS-R100-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.1000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details