Vishay Intertechnology, Inc. RES 9.09 OHM 2W 1% WW AXIAL RWR71N9R09FSB12

Description
RES 9.09ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 9.09ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 9.09 OHM 2W 1% WW AXIAL - RWR71N9R09FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.09 OHM 2W 1% WW AXIAL
RWR71N9R09FSB12
RES 9.09 OHM 2W 1% WW AXIAL RWR71N9R09FSB12
RES 9.09ohm 2W 1% WW AXIAL

RES 9.09ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR71N9R09FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR71N9R09FSB12-ND
Through Hole Resistors RWR71N9R09FSB12-ND
9.09 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

9.09 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR71N9R09FSB12 RWR71N9R09FSB12-ND
Product Name RES 9.09 OHM 2W 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 9.09 ohms 9.09 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R562JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1614960-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.1 ohms
View Details
2 suppliers