Vishay Intertechnology, Inc. Through Hole Resistors RWR71N8R20FRB12

Description
8.2 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet
Description
8.2 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR71N8R20FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR71N8R20FRB12-ND
Through Hole Resistors RWR71N8R20FRB12-ND
8.2 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

8.2 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 8.2 OHM 2W 1% WW AXIAL - RWR71N8R20FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.2 OHM 2W 1% WW AXIAL
RWR71N8R20FRB12
RES 8.2 OHM 2W 1% WW AXIAL RWR71N8R20FRB12
RES 8.2ohm 2W 1% WW AXIAL

RES 8.2ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RWR71N8R20FRB12-ND RWR71N8R20FRB12
Product Name Through Hole Resistors RES 8.2 OHM 2W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 8.2 ohms 8.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chassis Mount Resistors - 2-1630186-2 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 5 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details