Vishay Intertechnology, Inc. Through Hole Resistors RWR71N5901FRB12

Description
5.9 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet
Description
5.9 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR71N5901FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR71N5901FRB12-ND
Through Hole Resistors RWR71N5901FRB12-ND
5.9 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

5.9 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR71N5901FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR71N5901FRB12
Wirewound Resistors 3110-RWR71N5901FRB12
ESN-2A 5.9K 1% RWR71N5901FR B12

ESN-2A 5.9K 1% RWR71N5901FR B12

Supplier's Site Datasheet
RES 5.9K OHM 2W 1% WW AXIAL - RWR71N5901FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.9K OHM 2W 1% WW AXIAL
RWR71N5901FRB12
RES 5.9K OHM 2W 1% WW AXIAL RWR71N5901FRB12
RES 5.9Kohm 2W 1% WW AXIAL

RES 5.9Kohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR71N5901FRB12-ND 3110-RWR71N5901FRB12 RWR71N5901FRB12
Product Name Through Hole Resistors Wirewound Resistors RES 5.9K OHM 2W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614972-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 124 ohms
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details