Vishay Intertechnology, Inc. Wirewound Resistors RWR71N5901FPS70

Description
ESN-2A 5.9K 1% RWR71N5901FP S70
Request a Quote Datasheet
Description
ESN-2A 5.9K 1% RWR71N5901FP S70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR71N5901FPS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR71N5901FPS70
Wirewound Resistors 3110-RWR71N5901FPS70
ESN-2A 5.9K 1% RWR71N5901FP S70

ESN-2A 5.9K 1% RWR71N5901FP S70

Supplier's Site Datasheet
RES 5.9K OHM 2W 1% WW AXIAL - RWR71N5901FPS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.9K OHM 2W 1% WW AXIAL
RWR71N5901FPS70
RES 5.9K OHM 2W 1% WW AXIAL RWR71N5901FPS70
RES 5.9Kohm 2W 1% WW AXIAL

RES 5.9Kohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR71N5901FPS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR71N5901FPS70-ND
Through Hole Resistors RWR71N5901FPS70-ND
5.9 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

5.9 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR71N5901FPS70 RWR71N5901FPS70 RWR71N5901FPS70-ND
Product Name Wirewound Resistors RES 5.9K OHM 2W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 5900 ohms 5900 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 2 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614354-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 53.6 ohms
View Details
2 suppliers
Through Hole Resistors - 2123563 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
View Details
0.5 OHM 10W Resistor - 53-PBV-R500-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.5000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R363JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details