Vishay Intertechnology, Inc. Through Hole Resistors RWR71N5901FPB12

Description
5.9 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet
Description
5.9 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR71N5901FPB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR71N5901FPB12-ND
Through Hole Resistors RWR71N5901FPB12-ND
5.9 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

5.9 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 5.9K OHM 2W 1% WW AXIAL - RWR71N5901FPB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.9K OHM 2W 1% WW AXIAL
RWR71N5901FPB12
RES 5.9K OHM 2W 1% WW AXIAL RWR71N5901FPB12
RES 5.9Kohm 2W 1% WW AXIAL

RES 5.9Kohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR71N5901FPB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR71N5901FPB12
Wirewound Resistors 3110-RWR71N5901FPB12
ESN-2A 5.9K 1% RWR71N5901FP B12

ESN-2A 5.9K 1% RWR71N5901FP B12

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR71N5901FPB12-ND RWR71N5901FPB12 3110-RWR71N5901FPB12
Product Name Through Hole Resistors RES 5.9K OHM 2W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R434JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 1-1614596-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4700 ohms
View Details
2 suppliers