Vishay Intertechnology, Inc. Wirewound Resistors RWR71N51R1FSBSL

Description
ESN-2A 51.1 1% RWR71N51R1FS BSL
Request a Quote Datasheet
Description
ESN-2A 51.1 1% RWR71N51R1FS BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR71N51R1FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR71N51R1FSBSL
Wirewound Resistors 3110-RWR71N51R1FSBSL
ESN-2A 51.1 1% RWR71N51R1FS BSL

ESN-2A 51.1 1% RWR71N51R1FS BSL

Supplier's Site Datasheet
RES 51.1 OHM 2W 1% WW AXIAL - RWR71N51R1FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 51.1 OHM 2W 1% WW AXIAL
RWR71N51R1FSBSL
RES 51.1 OHM 2W 1% WW AXIAL RWR71N51R1FSBSL
RES 51.1ohm 2W 1% WW AXIAL

RES 51.1ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR71N51R1FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR71N51R1FSBSL-ND
Through Hole Resistors RWR71N51R1FSBSL-ND
51.1 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

51.1 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR71N51R1FSBSL RWR71N51R1FSBSL RWR71N51R1FSBSL-ND
Product Name Wirewound Resistors RES 51.1 OHM 2W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 51.1 ohms 51.1 ohms 51.1 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 2 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-BPR58CR12J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
2 suppliers