Vishay Intertechnology, Inc. Through Hole Resistors RWR71N4700FRRSL

Description
470 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet
Description
470 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR71N4700FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR71N4700FRRSL-ND
Through Hole Resistors RWR71N4700FRRSL-ND
470 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

470 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR71N4700FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR71N4700FRRSL
Wirewound Resistors 3110-RWR71N4700FRRSL
ESN-2A 470 1% RWR71N4700FR RSL

ESN-2A 470 1% RWR71N4700FR RSL

Supplier's Site Datasheet
RES 470 OHM 2W 1% WW AXIAL - RWR71N4700FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 470 OHM 2W 1% WW AXIAL
RWR71N4700FRRSL
RES 470 OHM 2W 1% WW AXIAL RWR71N4700FRRSL
RES 470ohm 2W 1% WW AXIAL

RES 470ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR71N4700FRRSL-ND 3110-RWR71N4700FRRSL RWR71N4700FRRSL
Product Name Through Hole Resistors Wirewound Resistors RES 470 OHM 2W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 470 ohms 470 ohms 470 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers