Vishay Intertechnology, Inc. RES 44.2 OHM 2W 1% WW AXIAL RWR71N44R2FSBSL

Description
RES 44.2ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 44.2ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 44.2 OHM 2W 1% WW AXIAL - RWR71N44R2FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 44.2 OHM 2W 1% WW AXIAL
RWR71N44R2FSBSL
RES 44.2 OHM 2W 1% WW AXIAL RWR71N44R2FSBSL
RES 44.2ohm 2W 1% WW AXIAL

RES 44.2ohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR71N44R2FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR71N44R2FSBSL
Wirewound Resistors 3110-RWR71N44R2FSBSL
ESN-2A 44.2 1% RWR71N44R2FS BSL

ESN-2A 44.2 1% RWR71N44R2FS BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR71N44R2FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR71N44R2FSBSL-ND
Through Hole Resistors RWR71N44R2FSBSL-ND
44.2 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

44.2 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR71N44R2FSBSL 3110-RWR71N44R2FSBSL RWR71N44R2FSBSL-ND
Product Name RES 44.2 OHM 2W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 44.2 ohms 44.2 ohms 44.2 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 4W Resistor - 52-VMS-R100-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.1000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers