Vishay Intertechnology, Inc. Wirewound Resistors RWR71N4021BSB12

Description
ESN-2A 4.02K .1% RWR71N4021BS B12
Request a Quote Datasheet
Description
ESN-2A 4.02K .1% RWR71N4021BS B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR71N4021BSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR71N4021BSB12
Wirewound Resistors 3110-RWR71N4021BSB12
ESN-2A 4.02K .1% RWR71N4021BS B12

ESN-2A 4.02K .1% RWR71N4021BS B12

Supplier's Site Datasheet
RES 4.02K OHM 2W 0.1% WW AXIAL - RWR71N4021BSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.02K OHM 2W 0.1% WW AXIAL
RWR71N4021BSB12
RES 4.02K OHM 2W 0.1% WW AXIAL RWR71N4021BSB12
RES 4.02Kohm 2W 0.1% WW AXIAL

RES 4.02Kohm 2W 0.1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR71N4021BSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR71N4021BSB12-ND
Through Hole Resistors RWR71N4021BSB12-ND
4.02 kOhms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

4.02 kOhms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR71N4021BSB12 RWR71N4021BSB12 RWR71N4021BSB12-ND
Product Name Wirewound Resistors RES 4.02K OHM 2W 0.1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 4020 ohms 4020 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 2 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through Hole Resistors - 1722205 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Through Hole Resistors - BSR15 - Shenzhen Shengyu Electronics Technology Limited
Specs
Resistance Range 1200 ohms
Power Rating 15 watts
View Details