Vishay Intertechnology, Inc. Wirewound Resistors RWR71N3501BRS73

Description
ESN-2A 3.5K .1% RWR71N3501BR S73
Request a Quote Datasheet
Description
ESN-2A 3.5K .1% RWR71N3501BR S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR71N3501BRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR71N3501BRS73
Wirewound Resistors 3110-RWR71N3501BRS73
ESN-2A 3.5K .1% RWR71N3501BR S73

ESN-2A 3.5K .1% RWR71N3501BR S73

Supplier's Site Datasheet
RES 3.5K OHM 2W 0.1% WW AXIAL - RWR71N3501BRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.5K OHM 2W 0.1% WW AXIAL
RWR71N3501BRS73
RES 3.5K OHM 2W 0.1% WW AXIAL RWR71N3501BRS73
RES 3.5Kohm 2W 0.1% WW AXIAL

RES 3.5Kohm 2W 0.1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR71N3501BRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR71N3501BRS73-ND
Through Hole Resistors RWR71N3501BRS73-ND
3.5 kOhms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

3.5 kOhms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR71N3501BRS73 RWR71N3501BRS73 RWR71N3501BRS73-ND
Product Name Wirewound Resistors RES 3.5K OHM 2W 0.1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 3500 ohms 3500 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 2 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details